Therm-O-Disc Fuse, Thermal, 110°C, 10A, 250V; Product Range Thermodisc G4A01110C

Description
FUSE, THERMAL, 110°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:110°C; Fuse Terminals:Axial Leaded; Holding Temperature:95°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 110°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:110°C; Fuse Terminals:Axial Leaded; Holding Temperature:95°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 110°C, 10A, 250V; Product Range Thermodisc - 24C4997 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 110°C, 10A, 250V; Product Range Thermodisc
24C4997
Fuse, Thermal, 110°C, 10A, 250V; Product Range Thermodisc 24C4997
FUSE, THERMAL, 110°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:110°C; Fuse Terminals:Axial Leaded; Holding Temperature:95°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

FUSE, THERMAL, 110°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:110°C; Fuse Terminals:Axial Leaded; Holding Temperature:95°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 24C4997
Product Name Fuse, Thermal, 110°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs - A-25A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 25 amps
View Details
SMD thermal fuse for high currents - RTS - SCHURTER Inc
Specs
Case Style Other; Plastics
Voltage Type DC Voltage
Rated Voltage 60 volts
View Details
Manual Reset Thermal Switch - CB - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature 200 C (392 F)
View Details