Therm-O-Disc Fuse, Thermal, 104°C, 10A, 250V; Product Range Thermodisc G4A01104C

Description
FUSE, THERMAL, 104°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:89°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 104°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:89°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 104°C, 10A, 250V; Product Range Thermodisc - 67C6642 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 104°C, 10A, 250V; Product Range Thermodisc
67C6642
Fuse, Thermal, 104°C, 10A, 250V; Product Range Thermodisc 67C6642
FUSE, THERMAL, 104°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:89°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

FUSE, THERMAL, 104°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:89°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 67C6642
Product Name Fuse, Thermal, 104°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature -5 to 200 C (23 to 392 F)
View Details
Thermal Cutoffs - A-15A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details