Therm-O-Disc Fuse, Thermal, 72°C, 10A, 250V; Product Range Thermodisc G4A01072C

Description
FUSE, THERMAL, 72°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:72°C; Fuse Terminals:Ferrule; Holding Temperature:57°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 72°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:72°C; Fuse Terminals:Ferrule; Holding Temperature:57°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 72°C, 10A, 250V; Product Range Thermodisc - 09WX6679 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 72°C, 10A, 250V; Product Range Thermodisc
09WX6679
Fuse, Thermal, 72°C, 10A, 250V; Product Range Thermodisc 09WX6679
FUSE, THERMAL, 72°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:72°C; Fuse Terminals:Ferrule; Holding Temperature:57°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes

FUSE, THERMAL, 72°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:72°C; Fuse Terminals:Ferrule; Holding Temperature:57°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 09WX6679
Product Name Fuse, Thermal, 72°C, 10A, 250V; Product Range Thermodisc
Cutoff Temperature 72 C (162 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Creep-Action Thermostat/Thermal Protector - E - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 90 C (194 F)
Rated Voltage 125 volts
View Details
Thermal Cutoffs - A-25A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details