Appleton Electric High/Low Bay Fixture G-HB81AL-MT

Description
HIGH BAY TYPE POLYESTER FINISH 29 INCH UL 1572 APPROVAL MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE MEDIUM TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 20 INCH DIA REFLECTOR SIZE LUMENMASTER 1000[T] BRAND APPLICATION AIRCRAFT HANGER, FOUNDRY, MACHINE SHOP
Datasheet
Description
HIGH BAY TYPE POLYESTER FINISH 29 INCH UL 1572 APPROVAL MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE MEDIUM TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 20 INCH DIA REFLECTOR SIZE LUMENMASTER 1000[T] BRAND APPLICATION AIRCRAFT HANGER, FOUNDRY, MACHINE SHOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - G-HB81AL-MT - Appleton Electric
Rosemont, IL, USA
High/Low Bay Fixture
G-HB81AL-MT
High/Low Bay Fixture G-HB81AL-MT
HIGH BAY TYPE POLYESTER FINISH 29 INCH UL 1572 APPROVAL MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE MEDIUM TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 20 INCH DIA REFLECTOR SIZE LUMENMASTER 1000[T] BRAND APPLICATION AIRCRAFT HANGER, FOUNDRY, MACHINE SHOP
  • HIGH BAY TYPE
  • POLYESTER FINISH
  • 29 INCH
  • UL 1572 APPROVAL
  • MULTI TAP BALLAST TYPE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE
  • MEDIUM TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • 20 INCH DIA REFLECTOR SIZE
  • LUMENMASTER 1000[T] BRAND
  • APPLICATION AIRCRAFT HANGER, FOUNDRY, MACHINE SHOP
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-HB81AL-MT
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details