O-Z/Gedney Conduit To Rod Clamp G-600G

Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 8-3/8 INCH W X 9-9/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 6 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 8-3/8 INCH W X 9-9/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 6 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-600G - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-600G
Conduit To Rod Clamp G-600G
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 8-3/8 INCH W X 9-9/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 6 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL
  • 8-3/8 INCH W X 9-9/16 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 6 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-600G
Product Name Conduit To Rod Clamp
Material Steel; Hot Dip Galvanized Malleable Iron Body, Steel Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
SBSXPRO Cable Clamp Insert - B02905P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details