Appleton Electric Floodlight Fixture G-50-5

Description
9 INCH W X 5-5/8 INCH D X 7-3/4 INCH H SIZE UL 1571 APPROVAL 1/2 INCH NPT SWIVEL MOUNTING 0 LAMP INCLUDED TUNGSTEN QUARTZ HALOGEN T3 LAMP TYPE 300 TO 500 W LAMP WATTAGE PRESSURE CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE NEMA 5 X 5, WIDE DISTRIBUTION/BEAM SPREAD APPLETON[R] BRAND
Datasheet
Description
9 INCH W X 5-5/8 INCH D X 7-3/4 INCH H SIZE UL 1571 APPROVAL 1/2 INCH NPT SWIVEL MOUNTING 0 LAMP INCLUDED TUNGSTEN QUARTZ HALOGEN T3 LAMP TYPE 300 TO 500 W LAMP WATTAGE PRESSURE CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE NEMA 5 X 5, WIDE DISTRIBUTION/BEAM SPREAD APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - G-50-5 - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
G-50-5
Floodlight Fixture G-50-5
9 INCH W X 5-5/8 INCH D X 7-3/4 INCH H SIZE UL 1571 APPROVAL 1/2 INCH NPT SWIVEL MOUNTING 0 LAMP INCLUDED TUNGSTEN QUARTZ HALOGEN T3 LAMP TYPE 300 TO 500 W LAMP WATTAGE PRESSURE CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE NEMA 5 X 5, WIDE DISTRIBUTION/BEAM SPREAD APPLETON[R] BRAND
  • 9 INCH W X 5-5/8 INCH D X 7-3/4 INCH H SIZE
  • UL 1571 APPROVAL
  • 1/2 INCH NPT SWIVEL MOUNTING
  • 0 LAMP INCLUDED
  • TUNGSTEN QUARTZ HALOGEN T3 LAMP TYPE
  • 300 TO 500 W LAMP WATTAGE
  • PRESSURE CAST ALUMINUM HOUSING MATERIAL
  • 120 VAC LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5, WIDE DISTRIBUTION/BEAM SPREAD
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-50-5
Product Name Floodlight Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details