O-Z/Gedney Conduit To Rod Clamp G-1000B

Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 12-3/4 INCH W X 13-15/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 10 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 12-3/4 INCH W X 13-15/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 10 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-1000B - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-1000B
Conduit To Rod Clamp G-1000B
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 12-3/4 INCH W X 13-15/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 10 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL
  • 12-3/4 INCH W X 13-15/16 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 10 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-1000B
Product Name Conduit To Rod Clamp
Material Cast Bronze Body, Silicon Bronze Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Mounting Clamp 3 or 6 Pole - 1463G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details