O-Z/Gedney Cast Device Box FSC150A

Description
ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL 2-15/16 INCH 2.9375 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA 22.2 APPROVAL 21 CU INCH CAPACITY .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 CONDUIT TYPE IMC, RIGID HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL 2-15/16 INCH 2.9375 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA 22.2 APPROVAL 21 CU INCH CAPACITY .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 CONDUIT TYPE IMC, RIGID HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSC150A - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FSC150A
Cast Device Box FSC150A
ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL 2-15/16 INCH 2.9375 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA 22.2 APPROVAL 21 CU INCH CAPACITY .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 CONDUIT TYPE IMC, RIGID HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL
  • 2-15/16 INCH
  • 2.9375 WIDTH IN INCH
  • 4-11/16 INCH
  • 4.6875 HEIGHT IN INCH
  • 2-3/8 INCH
  • 2.375 DEPTH IN INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514-A, CSA 22.2 APPROVAL
  • 21 CU INCH CAPACITY
  • .5 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1
  • CONDUIT TYPE IMC, RIGID
  • HUB TYPE TAPERED THREADED
  • INCLUSION GROUND SCREW
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FSC150A
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details