O-Z/Gedney Cast Device Box FSC1100

Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 6.31 INCH 2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A APPROVAL 18 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
Datasheet
Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 6.31 INCH 2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A APPROVAL 18 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSC1100 - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FSC1100
Cast Device Box FSC1100
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 6.31 INCH 2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A APPROVAL 18 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
  • ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.81 INCH
  • 6.31 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A APPROVAL
  • 18 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • UNILET[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • FS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FSC1100
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details