O-Z/Gedney Cast Device Box FS275A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4.63 INCH 5.88 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FS CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4.63 INCH 5.88 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FS CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FS275A - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FS275A
Cast Device Box FS275A
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4.63 INCH 5.88 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FS CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4.63 INCH
  • 5.88 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL 514A APPROVAL
  • 32 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • END HUB LOCATION
  • FS CONFIGURATION TYPE
  • UNILET[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • FS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FS275A
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details