O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing FR-350

Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 4-5/8 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet
Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 4-5/8 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - FR-350 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
FR-350
Cable in Rigid/EMT Conduit Sealing Bushing FR-350
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 4-5/8 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
  • HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 2-5/8 INCH
  • (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE
  • CSA APPROVAL
  • 4-5/8 INCH DIAMETER
  • 3-1/2 INCH CONDUIT SIZE
  • USED ON THREADED RIGID CONDUIT
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FR-350
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details