Appleton Electric Rigid/EMT Conduit Elbow Joint FFL-125

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FFL-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
FFL-125
Rigid/EMT Conduit Elbow Joint FFL-125
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • WATER TIGHT
  • 90 DEG BEND ANGLE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number FFL-125
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details