O-Z/Gedney Rigid/EMT Conduit Elbow Joint FF-250

Description
ZINC PLATED MALLEABLE IRON MATERIAL 5-1/2 INCH L X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 5-1/2 INCH L X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FF-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
FF-250
Rigid/EMT Conduit Elbow Joint FF-250
ZINC PLATED MALLEABLE IRON MATERIAL 5-1/2 INCH L X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 5-1/2 INCH L X 3-11/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FF-250
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details