O-Z/Gedney Rigid/EMT Conduit Elbow Joint FF-075

Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-1/4 INCH L X 1-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-1/4 INCH L X 1-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FF-075 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
FF-075
Rigid/EMT Conduit Elbow Joint FF-075
ZINC PLATED MALLEABLE IRON MATERIAL 2-1/4 INCH L X 1-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-1/4 INCH L X 1-9/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FF-075
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details