O-Z/Gedney Cast Device Box FDX175

Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.19 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A APPROVAL 25 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH SIDES, (1) EACH END HUB LOCATION FDX CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet
Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.19 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A APPROVAL 25 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH SIDES, (1) EACH END HUB LOCATION FDX CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FDX175 - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FDX175
Cast Device Box FDX175
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.19 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A APPROVAL 25 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH SIDES, (1) EACH END HUB LOCATION FDX CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
  • ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 4.19 INCH
  • 5.88 INCH
  • 2.69 INCH
  • DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • 1 GANG(S)
  • UL 514A APPROVAL
  • 25 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (1) EACH SIDES, (1) EACH END HUB LOCATION
  • FDX CONFIGURATION TYPE
  • UNILET[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FDX175
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details