Appleton Electric Explosionproof Fluorescent Fixture FDN2C2408SBU

Description
50 INCH -18 DEG C MIN. STARTING TEMPERATURE 1/2 INCH HUB SIZE UL APPROVAL SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE WHITE POLYCARBONATE REFLECTOR TYPE COLOR WHITE APPLICATION OIL RENERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNEL AND GENERAL MANUFACTURING FACILITY FD MODEL
Datasheet
Description
50 INCH -18 DEG C MIN. STARTING TEMPERATURE 1/2 INCH HUB SIZE UL APPROVAL SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE WHITE POLYCARBONATE REFLECTOR TYPE COLOR WHITE APPLICATION OIL RENERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNEL AND GENERAL MANUFACTURING FACILITY FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - FDN2C2408SBU - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
FDN2C2408SBU
Explosionproof Fluorescent Fixture FDN2C2408SBU
50 INCH -18 DEG C MIN. STARTING TEMPERATURE 1/2 INCH HUB SIZE UL APPROVAL SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE WHITE POLYCARBONATE REFLECTOR TYPE COLOR WHITE APPLICATION OIL RENERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNEL AND GENERAL MANUFACTURING FACILITY FD MODEL
  • 50 INCH
  • -18 DEG C MIN. STARTING TEMPERATURE
  • 1/2 INCH HUB SIZE
  • UL APPROVAL
  • SOLID STATE BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • WHITE POLYCARBONATE REFLECTOR TYPE
  • COLOR WHITE
  • APPLICATION OIL RENERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNEL AND GENERAL MANUFACTURING FACILITY
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number FDN2C2408SBU
Product Name Explosionproof Fluorescent Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details