O-Z/Gedney Cast Device Box FDC275

Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.63 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A APPROVAL 45 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet
Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.63 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A APPROVAL 45 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FDC275 - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FDC275
Cast Device Box FDC275
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.63 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A APPROVAL 45 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
  • ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 4.63 INCH
  • 5.88 INCH
  • 2.69 INCH
  • DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL 514A APPROVAL
  • 45 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FDC CONFIGURATION TYPE
  • UNILET[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FDC275
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details