O-Z/Gedney Cast Device Box FDA175

Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE FDA CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet
Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE FDA CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FDA175 - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FDA175
Cast Device Box FDA175
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 5.88 INCH 2.69 INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE FDA CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
  • ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.81 INCH
  • 5.88 INCH
  • 2.69 INCH
  • DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 25 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • FDA CONFIGURATION TYPE
  • UNILET[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FDA175
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details