ASCO Pneumatic Filter F42D-06ADM

Description
.3 MICRON COAL. FILTER W/OPT.. FREE 2 YEAR RADWELL WARRANTY
Description
.3 MICRON COAL. FILTER W/OPT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11391691 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11391691
Pneumatic Filter 11391691
.3 MICRON COAL. FILTER W/OPT.. FREE 2 YEAR RADWELL WARRANTY

.3 MICRON COAL. FILTER W/OPT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11391691
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Pneumatic Filters - 2023428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 106 SCFM (180 m³/hr)
View Details