Appleton Electric Explosionproof Conduit Seal EYSEF50AL

Description
ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.25 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE EYSEF MODEL
Datasheet
Description
ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.25 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE EYSEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYSEF50AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYSEF50AL
Explosionproof Conduit Seal EYSEF50AL
ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.25 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE EYSEF MODEL
  • ALMAG 35 ALUMINUM MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • 1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 1.25 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM
  • CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • TYPE EYSEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYSEF50AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details