Appleton Electric Explosionproof Conduit Seal EYSEF350

Description
MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 3.59 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYSEF MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 3.59 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYSEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYSEF350 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYSEF350
Explosionproof Conduit Seal EYSEF350
MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 3.59 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYSEF MODEL
  • MALLEABLE IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3-1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 3.59 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION
  • EYSEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYSEF350
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details