Appleton Electric Explosionproof Conduit Seal EYSEF250AL

Description
ALMAG 35 ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE VERTICAL, HORIZONTAL MOUNTING POSITION 3 INCH TURNING RADIUS RADIUS TYPE CLOSE
Datasheet
Description
ALMAG 35 ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE VERTICAL, HORIZONTAL MOUNTING POSITION 3 INCH TURNING RADIUS RADIUS TYPE CLOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYSEF250AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYSEF250AL
Explosionproof Conduit Seal EYSEF250AL
ALMAG 35 ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE VERTICAL, HORIZONTAL MOUNTING POSITION 3 INCH TURNING RADIUS RADIUS TYPE CLOSE
  • ALMAG 35 ALUMINUM MATERIAL
  • FEMALE CONNECTION TYPE
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • VERTICAL, HORIZONTAL MOUNTING POSITION
  • 3 INCH TURNING RADIUS
  • RADIUS TYPE CLOSE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYSEF250AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details