Appleton Electric Explosionproof Conduit Seal EYSEF100

Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL FEMALE THREADED CONNECTION TYPE UL, UL 886, CSA, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.75 INCH TURNING RADIUS UNILETS[R] BRAND LENGTH 5.06 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT USED ON THREADED RIGID METAL/IMC CONDUIT APPLICATION HAZARDOUS LOCATION EYSEF MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL FEMALE THREADED CONNECTION TYPE UL, UL 886, CSA, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.75 INCH TURNING RADIUS UNILETS[R] BRAND LENGTH 5.06 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT USED ON THREADED RIGID METAL/IMC CONDUIT APPLICATION HAZARDOUS LOCATION EYSEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYSEF100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYSEF100
Explosionproof Conduit Seal EYSEF100
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL FEMALE THREADED CONNECTION TYPE UL, UL 886, CSA, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.75 INCH TURNING RADIUS UNILETS[R] BRAND LENGTH 5.06 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT USED ON THREADED RIGID METAL/IMC CONDUIT APPLICATION HAZARDOUS LOCATION EYSEF MODEL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • FEMALE THREADED CONNECTION TYPE
  • UL, UL 886, CSA, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • VERTICAL/HORIZONTAL MOUNTING POSITION
  • 1.75 INCH TURNING RADIUS
  • UNILETS[R] BRAND
  • LENGTH 5.06 INCH
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT
  • USED ON THREADED RIGID METAL/IMC CONDUIT
  • APPLICATION HAZARDOUS LOCATION
  • EYSEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYSEF100
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details