Appleton Electric Explosionproof Conduit Seal EYM50

Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.06 INCH TURNING RADIUS UNILETS[R] BRAND REMOVABLE MALE NIPPLE
Datasheet
Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.06 INCH TURNING RADIUS UNILETS[R] BRAND REMOVABLE MALE NIPPLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYM50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYM50
Explosionproof Conduit Seal EYM50
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.06 INCH TURNING RADIUS UNILETS[R] BRAND REMOVABLE MALE NIPPLE
  • EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 1.06 INCH TURNING RADIUS
  • UNILETS[R] BRAND
  • REMOVABLE MALE NIPPLE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYM50
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details