Appleton Electric Explosionproof Conduit Seal EYM-600

Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 6 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 5.38 INCH TURNING RADIUS UNILETS[R] BRAND REMOVABLE MALE NIPPLE
Datasheet
Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 6 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 5.38 INCH TURNING RADIUS UNILETS[R] BRAND REMOVABLE MALE NIPPLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYM-600 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYM-600
Explosionproof Conduit Seal EYM-600
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 6 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 5.38 INCH TURNING RADIUS UNILETS[R] BRAND REMOVABLE MALE NIPPLE
  • EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 6 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 5.38 INCH TURNING RADIUS
  • UNILETS[R] BRAND
  • REMOVABLE MALE NIPPLE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYM-600
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details