Appleton Electric Explosionproof Conduit Seal EYF75-AL

Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.19 INCH TURNING RADIUS UNILETS. BRAND
Datasheet
Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.19 INCH TURNING RADIUS UNILETS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYF75-AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYF75-AL
Explosionproof Conduit Seal EYF75-AL
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.19 INCH TURNING RADIUS UNILETS. BRAND
  • EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 1.19 INCH TURNING RADIUS
  • UNILETS. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYF75-AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details