Appleton Electric Explosionproof Conduit Seal EYF250-AL

Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2.69 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYF MODEL
Datasheet
Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2.69 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYF250-AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYF250-AL
Explosionproof Conduit Seal EYF250-AL
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2.69 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYF MODEL
  • EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 2.69 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION
  • EYF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYF250-AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details