Appleton Electric Explosionproof Conduit Seal EYF-150

Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL FEMALE THREADED CONNECTION TYPE UL, UL 886, CSA, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 2.06 INCH TURNING RADIUS UNILETS[R] BRAND LENGTH 5.5 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT USED ON THREADED RIGID METAL/IMC CONDUIT APPLICATION HAZARDOUS LOCATION EYF MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL FEMALE THREADED CONNECTION TYPE UL, UL 886, CSA, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 2.06 INCH TURNING RADIUS UNILETS[R] BRAND LENGTH 5.5 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT USED ON THREADED RIGID METAL/IMC CONDUIT APPLICATION HAZARDOUS LOCATION EYF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYF-150 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYF-150
Explosionproof Conduit Seal EYF-150
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL FEMALE THREADED CONNECTION TYPE UL, UL 886, CSA, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 2.06 INCH TURNING RADIUS UNILETS[R] BRAND LENGTH 5.5 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT USED ON THREADED RIGID METAL/IMC CONDUIT APPLICATION HAZARDOUS LOCATION EYF MODEL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • FEMALE THREADED CONNECTION TYPE
  • UL, UL 886, CSA, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • VERTICAL/HORIZONTAL MOUNTING POSITION
  • 2.06 INCH TURNING RADIUS
  • UNILETS[R] BRAND
  • LENGTH 5.5 INCH
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT
  • USED ON THREADED RIGID METAL/IMC CONDUIT
  • APPLICATION HAZARDOUS LOCATION
  • EYF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYF-150
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details