DRAIN TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
FEMALE, FEMALE CONNECTION TYPE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
1-1/4 INCH TRADE SIZE
VERTICAL MOUNTING POSITION
2-3/16 INCH TURNING RADIUS
APPLICABLE STANDARD NEC 500/501/502/503/505
APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
EYDX MODEL
O-Z/Gedney
Done
Datasheet
Description
DRAIN TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
FEMALE, FEMALE CONNECTION TYPE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
1-1/4 INCH TRADE SIZE
VERTICAL MOUNTING POSITION
2-3/16 INCH TURNING RADIUS
APPLICABLE STANDARD NEC 500/501/502/503/505
APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
EYDX MODEL
DRAIN TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
FEMALE, FEMALE CONNECTION TYPE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
1-1/4 INCH TRADE SIZE
VERTICAL MOUNTING POSITION
2-3/16 INCH TURNING RADIUS
APPLICABLE STANDARD NEC 500/501/502/503/505
APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
EYDX MODEL
DRAIN TYPE
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
FEMALE, FEMALE CONNECTION TYPE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
1-1/4 INCH TRADE SIZE
VERTICAL MOUNTING POSITION
2-3/16 INCH TURNING RADIUS
APPLICABLE STANDARD NEC 500/501/502/503/505
APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT