Appleton Electric Explosionproof Conduit Seal EYDM75

Description
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.94 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet
Description
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.94 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDM75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDM75
Explosionproof Conduit Seal EYDM75
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.94 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
  • DRAIN TYPE
  • EPOXY POWDER COATED/DICHROMATE/ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • MALE THREADED, FEMALE THREADED CONNECTION TYPE
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 1.94 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • INCLUDES REMOVABLE MALE NIPPLE
  • EYDM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDM75
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details