Appleton Electric Explosionproof Conduit Seal EYDM50

Description
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.94 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet
Description
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.94 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDM50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDM50
Explosionproof Conduit Seal EYDM50
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.94 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
  • DRAIN TYPE
  • EPOXY POWDER COATED/DICHROMATE/ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • MALE THREADED, FEMALE THREADED CONNECTION TYPE
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 1.94 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • INCLUDES REMOVABLE MALE NIPPLE
  • EYDM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDM50
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details