O-Z/Gedney Explosionproof Conduit Seal EYDM-100

Description
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/8 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet
Description
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/8 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDM-100 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYDM-100
Explosionproof Conduit Seal EYDM-100
DRAIN TYPE EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/8 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYDM MODEL
  • DRAIN TYPE
  • EPOXY POWDER COATED/DICHROMATE/ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • MALE THREADED, FEMALE THREADED CONNECTION TYPE
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-1/8 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • INCLUDES REMOVABLE MALE NIPPLE
  • EYDM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYDM-100
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details