Appleton Electric Explosionproof Conduit Seal EYDEF50

Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.25 INCH TURNING RADIUS RADIUS TYPE CLOSE
Datasheet
Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.25 INCH TURNING RADIUS RADIUS TYPE CLOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDEF50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDEF50
Explosionproof Conduit Seal EYDEF50
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.25 INCH TURNING RADIUS RADIUS TYPE CLOSE
  • DRAIN TYPE
  • MALLEABLE IRON MATERIAL
  • FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 1.25 INCH TURNING RADIUS
  • RADIUS TYPE CLOSE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDEF50
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details