Appleton Electric Explosionproof Conduit Seal EYDEF300

Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 3.31 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
Datasheet
Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 3.31 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDEF300 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDEF300
Explosionproof Conduit Seal EYDEF300
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 3.31 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
  • DRAIN TYPE
  • MALLEABLE IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 3 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 3.31 INCH TURNING RADIUS
  • UNILETS. BRAND
  • EYDEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDEF300
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details