Appleton Electric Explosionproof Conduit Seal EYD46

Description
DRAIN TYPE EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.75 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE EYD MODEL
Datasheet
Description
DRAIN TYPE EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.75 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD46 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYD46
Explosionproof Conduit Seal EYD46
DRAIN TYPE EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.75 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE EYD MODEL
  • DRAIN TYPE
  • EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 1.75 INCH TURNING RADIUS
  • UNILETS. BRAND
  • REMOVABLE MALE NIPPLE
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYD46
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details