O-Z/Gedney Explosionproof Conduit Seal EY-100A

Description
COPPER FREE ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/2 INCH TURNING RADIUS APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EY-A MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/2 INCH TURNING RADIUS APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EY-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EY-100A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EY-100A
Explosionproof Conduit Seal EY-100A
COPPER FREE ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/2 INCH TURNING RADIUS APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EY-A MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-1/2 INCH TURNING RADIUS
  • APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
  • EY-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EY-100A
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details