O-Z/Gedney Explosionproof Conduit Seal EY-100

Description
ZINC PLATED MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-7/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL RUNS, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EY MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-7/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL RUNS, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EY-100 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EY-100
Explosionproof Conduit Seal EY-100
ZINC PLATED MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-7/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL RUNS, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EY MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-7/16 INCH TURNING RADIUS
  • APPLICABLE STANDARD NEC 500/501/502/503
  • APPLICATION SEAL CONDUITS IN VERTICAL RUNS, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
  • EY MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EY-100
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2687459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details