O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint EXPB-500

Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8-3/8 INCH LENGTH 40-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet
Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8-3/8 INCH LENGTH 40-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - EXPB-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
EXPB-500
Rigid/EMT Conduit Expansion/Deflection Joint EXPB-500
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 8-3/8 INCH LENGTH 40-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 5 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
  • APPROVAL UL 514B
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 8-3/8 INCH
  • LENGTH 40-1/2 INCH
  • MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER
  • MAXIMUM MOVEMENT 4 INCH
  • TRADE SIZE 5 INCH
  • USED ON RIGID METAL CONDUIT
  • EXPB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EXPB-500
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details