O-Z/Gedney Rigid/EMT Expansion/Deflection Joint EXPB-400

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MATERIAL 40-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOW FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID CONDUIT (2 INCH IN EITHER DIRECTION FOR A TOTAL MOVEMENT OF 4 INCH), SERVE AS AN INTERMEDIATE PULLING POINT IN A RIGID METAL CONDUIT SYSTEM EXPB MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MATERIAL 40-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOW FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID CONDUIT (2 INCH IN EITHER DIRECTION FOR A TOTAL MOVEMENT OF 4 INCH), SERVE AS AN INTERMEDIATE PULLING POINT IN A RIGID METAL CONDUIT SYSTEM EXPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - EXPB-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
EXPB-400
Rigid/EMT Expansion/Deflection Joint EXPB-400
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MATERIAL 40-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOW FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID CONDUIT (2 INCH IN EITHER DIRECTION FOR A TOTAL MOVEMENT OF 4 INCH), SERVE AS AN INTERMEDIATE PULLING POINT IN A RIGID METAL CONDUIT SYSTEM EXPB MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MATERIAL
  • 40-1/2 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 4 INCH MAX. MOVEMENT
  • UL 514B APPROVAL
  • 6-1/4 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • WEATHERPROOF
  • APPLICATION ALLOW FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID CONDUIT (2 INCH IN EITHER DIRECTION FOR A TOTAL MOVEMENT OF 4 INCH), SERVE AS AN INTERMEDIATE PULLING POINT IN A RIGID METAL CONDUIT SYSTEM
  • EXPB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EXPB-400
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details