O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint EXPB-350

Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-3/4 INCH LENGTH 36-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 3-1/2 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet
Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-3/4 INCH LENGTH 36-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 3-1/2 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - EXPB-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
EXPB-350
Rigid/EMT Conduit Expansion/Deflection Joint EXPB-350
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-3/4 INCH LENGTH 36-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 3-1/2 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
  • APPROVAL UL 514B
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 5-3/4 INCH
  • LENGTH 36-1/2 INCH
  • MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER
  • MAXIMUM MOVEMENT 4 INCH
  • TRADE SIZE 3-1/2 INCH
  • USED ON RIGID METAL CONDUIT
  • EXPB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EXPB-350
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details