O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint EXPB-300

Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-1/8 INCH LENGTH 32-1/4 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 3 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet
Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-1/8 INCH LENGTH 32-1/4 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 3 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - EXPB-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
EXPB-300
Rigid/EMT Conduit Expansion/Deflection Joint EXPB-300
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-1/8 INCH LENGTH 32-1/4 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 3 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
  • APPROVAL UL 514B
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 5-1/8 INCH
  • LENGTH 32-1/4 INCH
  • MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER
  • MAXIMUM MOVEMENT 4 INCH
  • TRADE SIZE 3 INCH
  • USED ON RIGID METAL CONDUIT
  • EXPB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EXPB-300
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details