O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint EXPB-150

Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 3-3/8 INCH LENGTH 19-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 1-1/2 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet
Description
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 3-3/8 INCH LENGTH 19-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 1-1/2 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - EXPB-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
EXPB-150
Rigid/EMT Conduit Expansion/Deflection Joint EXPB-150
APPROVAL UL 514B CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 3-3/8 INCH LENGTH 19-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER MAXIMUM MOVEMENT 4 INCH TRADE SIZE 1-1/2 INCH USED ON RIGID METAL CONDUIT EXPB MODEL
  • APPROVAL UL 514B
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 3-3/8 INCH
  • LENGTH 19-1/2 INCH
  • MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER
  • MAXIMUM MOVEMENT 4 INCH
  • TRADE SIZE 1-1/2 INCH
  • USED ON RIGID METAL CONDUIT
  • EXPB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EXPB-150
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.6299 inch (16 mm)
Material Thermoplastic elastomer
View Details