Appleton Electric Explosionproof Flexible Conduit Coupling EXLK421SS

Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
Datasheet
Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK421SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK421SS
Explosionproof Flexible Conduit Coupling EXLK421SS
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
  • STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL
  • 21 INCH
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL
  • UNILETS[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B)
  • WITH INSULATING LINER
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK421SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details