Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-621

Description
BRONZE (BRAID), BRASS (INNER CORE) MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL OVERALL DIMENSION 29.88 INCH L X 3.72 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet
Description
BRONZE (BRAID), BRASS (INNER CORE) MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL OVERALL DIMENSION 29.88 INCH L X 3.72 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-621 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-621
Explosionproof Flexible Conduit Coupling EXLK-621
BRONZE (BRAID), BRASS (INNER CORE) MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL OVERALL DIMENSION 29.88 INCH L X 3.72 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
  • BRONZE (BRAID), BRASS (INNER CORE) MATERIAL
  • 21 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) MALE NIPPLE END TYPE
  • BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL
  • OVERALL DIMENSION 29.88 INCH L X 3.72 INCH H
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT
  • USED ON RIGID CONDUIT/IMC
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-621
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details