Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-521-SS

Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
Datasheet
Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-521-SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-521-SS
Explosionproof Flexible Conduit Coupling EXLK-521-SS
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
  • STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL
  • 21 INCH
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL
  • UNILETS[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B)
  • WITH INSULATING LINER
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-521-SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details