Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-430

Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-430 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-430
Explosionproof Flexible Conduit Coupling EXLK-430
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 30 INCH
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • BRASS FITTING MATERIAL
  • UNILETS. BRAND
  • WITH INSULATING LINER
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-430
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details