Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-412

Description
BRONZE BRAID, BRASS CORE MATERIAL 12 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 12 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-412 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-412
Explosionproof Flexible Conduit Coupling EXLK-412
BRONZE BRAID, BRASS CORE MATERIAL 12 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 12 INCH
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • BRASS FITTING MATERIAL
  • UNILETS. BRAND
  • WITH INSULATING LINER
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-412
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details