Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-210

Description
BRONZE BRAID, BRASS CORE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-210 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-210
Explosionproof Flexible Conduit Coupling EXLK-210
BRONZE BRAID, BRASS CORE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 10 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL
  • UNILET[R] BRAND
  • INCLUDES INSULATING LINER
  • USED ON RIGID METAL CONDUIT AND IMC
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-210
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details