Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-130-SS

Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND WITH INSULATING LINER EXLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND WITH INSULATING LINER EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-130-SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-130-SS
Explosionproof Flexible Conduit Coupling EXLK-130-SS
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND WITH INSULATING LINER EXLK MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 30 INCH
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL
  • UNILETS[R] BRAND
  • WITH INSULATING LINER
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-130-SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details