Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH-827

Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 27 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE (2) MALE NIPPLE END TYPE ZINC ELECTROPLATED CLEAR CHROMATE STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet
Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 27 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE (2) MALE NIPPLE END TYPE ZINC ELECTROPLATED CLEAR CHROMATE STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH-827 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH-827
Explosionproof Flexible Conduit Coupling EXGJH-827
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 27 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE (2) MALE NIPPLE END TYPE ZINC ELECTROPLATED CLEAR CHROMATE STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
  • STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL
  • 27 INCH
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 3 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • ZINC ELECTROPLATED CLEAR CHROMATE STEEL FITTING MATERIAL
  • UNILETS. BRAND
  • WITH INSULATING LINER
  • EXGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH-827
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details